Pasternack RF Antennas PEANLP1011

Description
5725-5850 MHz, 16 dBi, Gain, V-p
Request a Quote Datasheet
Description
5725-5850 MHz, 16 dBi, Gain, V-p
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANLP1011-ND - DigiKey
Thief River Falls, MN, United States
5725-5850 MHz, 16 dBi, Gain, V-p

5725-5850 MHz, 16 dBi, Gain, V-p

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANLP1011-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, 802.11a/n/ac/ah/ax, CMDA, GSM, IoT, LoRa, LPWAN, M2M, NB-IoT, Wi-Fi, WLAN
Primary Frequency Range 5787.5 MHz
Gain 16.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details