Pasternack RF Antennas PEANLP1008

Description
11920-2170 MHz, 10 dBi, Gain, V-
Request a Quote Datasheet
Description
11920-2170 MHz, 10 dBi, Gain, V-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANLP1008-ND - DigiKey
Thief River Falls, MN, United States
11920-2170 MHz, 10 dBi, Gain, V-

11920-2170 MHz, 10 dBi, Gain, V-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANLP1008-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE, LTE-M, M2M, NB-IoT
Primary Frequency Range 2045.0 MHz
Gain 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
WiFi Antennas - 2506406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 858.0 to 878.0 MHz
Gain 8 dB
View Details