Pasternack RF Antennas PEANKIT1017

Description
Helium Hotspot PRO Antenna Upgra
Request a Quote Datasheet
Description
Helium Hotspot PRO Antenna Upgra
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANKIT1017-ND - DigiKey
Thief River Falls, MN, United States
Helium Hotspot PRO Antenna Upgra

Helium Hotspot PRO Antenna Upgra

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANKIT1017-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 914.0 MHz
Gain 8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details