Pasternack RF Antennas PEANKIT1016

Description
Helium Hotspot PRO Antenna Upgra
Request a Quote Datasheet
Description
Helium Hotspot PRO Antenna Upgra
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANKIT1016-ND - DigiKey
Thief River Falls, MN, United States
Helium Hotspot PRO Antenna Upgra

Helium Hotspot PRO Antenna Upgra

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANKIT1016-ND
Product Name RF Antennas
Applications IoT, ISM, LoRa, LoRaWAN, LPWAN, M2M
Primary Frequency Range 914.0 MHz
Gain 8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Telemetry Antennas - 2608503 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details