Pasternack RF Antennas PEANKIT1009

Description
Helium Hotspot Antenna Upgrade K
Request a Quote Datasheet
Description
Helium Hotspot Antenna Upgrade K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANKIT1009-ND - DigiKey
Thief River Falls, MN, United States
Helium Hotspot Antenna Upgrade K

Helium Hotspot Antenna Upgrade K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANKIT1009-ND
Product Name RF Antennas
Applications IoT, ISM, LoRa, LoRaWAN, LPWAN, M2M
Primary Frequency Range 914.0 MHz
Gain 8 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers