Pasternack RF Antennas PEANKIT1007

Description
Helium Hotspot Antenna Upgrade K
Request a Quote Datasheet
Description
Helium Hotspot Antenna Upgrade K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANKIT1007-ND - DigiKey
Thief River Falls, MN, United States
Helium Hotspot Antenna Upgrade K

Helium Hotspot Antenna Upgrade K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANKIT1007-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 914.0 MHz
Gain 6 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers