Pasternack RF Antennas PEANKIT1002

Description
Helium Hotspot Antenna Upgrade K
Request a Quote Datasheet
Description
Helium Hotspot Antenna Upgrade K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANKIT1002-ND - DigiKey
Thief River Falls, MN, United States
Helium Hotspot Antenna Upgrade K

Helium Hotspot Antenna Upgrade K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANKIT1002-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 914.0 MHz
Gain 3 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details