Pasternack RF Antennas PEANGPS1007

Description
GPS Active Antenna, 1597 MHz to
Request a Quote Datasheet
Description
GPS Active Antenna, 1597 MHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANGPS1007-ND - DigiKey
Thief River Falls, MN, United States
GPS Active Antenna, 1597 MHz to

GPS Active Antenna, 1597 MHz to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANGPS1007-ND
Product Name RF Antennas
Applications GPS; Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1602.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details