Pasternack RFID Antennas PEANFP1058

Description
RFID ANTENNA 902MHZ-928MHZ 5DBI
Request a Quote Datasheet
Description
RFID ANTENNA 902MHZ-928MHZ 5DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 6099-PEANFP1058-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
6099-PEANFP1058-ND
RFID Antennas 6099-PEANFP1058-ND
RFID ANTENNA 902MHZ-928MHZ 5DBI

RFID ANTENNA 902MHZ-928MHZ 5DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANFP1058-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248874 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details