L-com, Inc. RF Antennas PEANFP1045

Description
2400-2500 / 5150-5850 / 6000-712
Request a Quote Datasheet
Description
2400-2500 / 5150-5850 / 6000-712
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-PEANFP1045-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 / 5150-5850 / 6000-712

2400-2500 / 5150-5850 / 6000-712

Buy Now Datasheet
RF Antennas - 6099-PEANFP1045-ND - DigiKey
Thief River Falls, MN, United States
2400-2500, 5150-5850, 6000-7125

2400-2500, 5150-5850, 6000-7125

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Antennas Antennas
Product Number 5073-PEANFP1045-ND 6099-PEANFP1045-ND
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6562.5 MHz 4762.0 MHz
Gain 9 to 11 dB 11 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
WiFi Antennas - 2691936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details