L-com, Inc. RF Antennas PEANFP1044

Description
2400-2500, 5150-5850, 6000-7125
Request a Quote Datasheet
Description
2400-2500, 5150-5850, 6000-7125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANFP1044-ND - DigiKey
Thief River Falls, MN, United States
2400-2500, 5150-5850, 6000-7125

2400-2500, 5150-5850, 6000-7125

Buy Now Datasheet
RF Antennas - 5073-PEANFP1044-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 / 5150-5850 / 6000-712

2400-2500 / 5150-5850 / 6000-712

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Antennas Antennas
Product Number 6099-PEANFP1044-ND 5073-PEANFP1044-ND
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 4762.0 MHz 2450.0 to 6562.5 MHz
Gain 11 dB 9 to 11 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details