L-com, Inc. RF Antennas PEANFP1041

Description
2400-2500 / 3300-3800 / 5150-712
Request a Quote Datasheet
Description
2400-2500 / 3300-3800 / 5150-712
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-PEANFP1041-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 / 3300-3800 / 5150-712

2400-2500 / 3300-3800 / 5150-712

Buy Now Datasheet
RF Antennas - 6099-PEANFP1041-ND - DigiKey
Thief River Falls, MN, United States
2400-2500, 3300-3800, 5150-7125

2400-2500, 3300-3800, 5150-7125

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Antennas Antennas
Product Number 5073-PEANFP1041-ND 6099-PEANFP1041-ND
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, CBRS, Wi-Fi, Zigbee™ Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6137.0 MHz 4762.0 MHz
Gain 6 to 6.5 dB 6.5 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Sleeve Dipole Antennas - SDA-915 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, Cellular, M2M, UMTS, CDMA 850, IoT, GSM 1800, GSM 900, LTE, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details