2400-2500 / 3300-3800 / 5150-712
2400-2500, 3300-3800, 5150-7125
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5073-PEANFP1040-ND | 6099-PEANFP1040-ND |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 to 6137.0 MHz | 4762.0 MHz |
| Gain | 6 to 6.5 dB | 6.5 dB |
| VSWR | 2 :1 | 2 :1 |
Right hand circular polarised