L-com, Inc. RF Antennas PEANFP1039

Description
2400-2500 & 5150-7125MHZ 6DBI WI
Request a Quote Datasheet
Description
2400-2500 & 5150-7125MHZ 6DBI WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-PEANFP1039-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 & 5150-7125MHZ 6DBI WI

2400-2500 & 5150-7125MHZ 6DBI WI

Buy Now Datasheet
RF Antennas - 6099-PEANFP1039-ND - DigiKey
Thief River Falls, MN, United States
2400-2500, 5150-7125 MHz Wi-Fi 6

2400-2500, 5150-7125 MHz Wi-Fi 6

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Antennas Antennas
Product Number 5073-PEANFP1039-ND 6099-PEANFP1039-ND
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6137.0 MHz 4762.0 MHz
Gain 6 dB 6 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details