2400-2500 & 5150-7125MHZ 6DBI WI
2400-2500, 5150-7125 MHz Wi-Fi 6
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5073-PEANFP1037-ND | 6099-PEANFP1037-ND |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 to 6137.0 MHz | 4762.0 MHz |
| Gain | 6 dB | 6 dB |
| VSWR | 2 :1 | 2 :1 |
Vertical