Pasternack RF Antennas PEANED1009

Description
1 Folded Dipole antenna, 406 MHz
Request a Quote Datasheet
Description
1 Folded Dipole antenna, 406 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANED1009-ND - DigiKey
Thief River Falls, MN, United States
1 Folded Dipole antenna, 406 MHz

1 Folded Dipole antenna, 406 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANED1009-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 459.0 MHz
Gain 4.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers