Pasternack RF Antennas PEANED1003

Description
2 Folded Dipole antenna, 138 MHz
Request a Quote Datasheet
Description
2 Folded Dipole antenna, 138 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANED1003-ND - DigiKey
Thief River Falls, MN, United States
2 Folded Dipole antenna, 138 MHz

2 Folded Dipole antenna, 138 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANED1003-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 156.0 MHz
Gain 7.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details