Pasternack RF Antennas PEANED1000

Description
1 Folded Dipole antenna, 138 MHz
Request a Quote Datasheet
Description
1 Folded Dipole antenna, 138 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANED1000-ND - DigiKey
Thief River Falls, MN, United States
1 Folded Dipole antenna, 138 MHz

1 Folded Dipole antenna, 138 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANED1000-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 156.0 MHz
Gain 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers