Pasternack RF Antennas PE9859B/NF-10

Description
WR-137 Waveguide Standard Gain H
Request a Quote Datasheet
Description
WR-137 Waveguide Standard Gain H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE9859B/NF-10-ND - DigiKey
Thief River Falls, MN, United States
WR-137 Waveguide Standard Gain H

WR-137 Waveguide Standard Gain H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE9859B/NF-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 7025.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details