Pasternack RF Antennas PE9855B/SF-15

Description
WR-75 Waveguide Standard Gain Ho
Request a Quote Datasheet
Description
WR-75 Waveguide Standard Gain Ho
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE9855B/SF-15-ND - DigiKey
Thief River Falls, MN, United States
WR-75 Waveguide Standard Gain Ho

WR-75 Waveguide Standard Gain Ho

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE9855B/SF-15-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 12500.0 MHz
Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
WiFi Antennas - 150975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details