Pasternack RF Antennas PE9854B/SF-15

Description
WR-62 Waveguide Standard Gain Ho
Request a Quote Datasheet
Description
WR-62 Waveguide Standard Gain Ho
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE9854B/SF-15-ND - DigiKey
Thief River Falls, MN, United States
WR-62 Waveguide Standard Gain Ho

WR-62 Waveguide Standard Gain Ho

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE9854B/SF-15-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 15200.0 MHz
Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
GSM & GPRS Antennas - 2766664 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details