Pasternack RF Antennas PE9854B-30

Description
PE9854B-30
Request a Quote Datasheet
Description
PE9854B-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE9854B-30-ND - DigiKey
Thief River Falls, MN, United States
PE9854B-30

PE9854B-30

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE9854B-30-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 15200.0 MHz
Gain 30 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers