Pasternack Coaxial Connector (RF) Adapters PE9719

Description
COAX ADAPT N TO 1.85MM
Request a Quote Datasheet
Description
COAX ADAPT N TO 1.85MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE9719-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE9719-ND
Coaxial Connector (RF) Adapters 6099-PE9719-ND
COAX ADAPT N TO 1.85MM

COAX ADAPT N TO 1.85MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE9719-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCX-MRCB-RG178-1 - kTB Solutions
Specs
Connector Type MCX; MMCX
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 2826942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 18.000 GHz
View Details
Coax Connectors - 1045581-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Pot
Mounting Panel Mount
View Details
3 suppliers