Pasternack
Coaxial Connector (RF) Adapters
PE9718
Description
COAX ADAPT N TO 1.85MM
Request a Quote
Email Supplier
Datasheet
Description
COAX ADAPT N TO 1.85MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
|
Product Number
|
6099-PE9718-ND |
|
Product Name
|
Coaxial Connector (RF) Adapters |
|
Connector Type
|
1.85mm Connector; Type N
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
2.92mm Connector
Gender
Male / Plug
Frequency
0.000 to 40.000 GHz
View Details
Connector Type
TNC
Mounting
Bulkhead
Voltage Rating
500 volts
View Details
Connector Type
BNC; TNC
Gender
Female / Jack
Geometry
Straight; Straight
View Details
Connector Type
Wire to Wire Connector
Coupling / Adapter
Coupling / Adapter
Mounting
Bulkhead
View Details
4 suppliers