Pasternack Coaxial Connector (RF) Adapters PE9716

Description
COAX ADAPT 1.85MM TO 1.85MM
Request a Quote Datasheet
Description
COAX ADAPT 1.85MM TO 1.85MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE9716-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE9716-ND
Coaxial Connector (RF) Adapters 6099-PE9716-ND
COAX ADAPT 1.85MM TO 1.85MM

COAX ADAPT 1.85MM TO 1.85MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE9716-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052618-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
BNC (F) BH R/A PCB Mount Connector - ET-BFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCA-FHB-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details