Pasternack Coaxial Connector (RF) Adapters PE9654

Description
COAX ADAPT SMA TO 2.4MM
Request a Quote Datasheet
Description
COAX ADAPT SMA TO 2.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE9654-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE9654-ND
Coaxial Connector (RF) Adapters 6099-PE9654-ND
COAX ADAPT SMA TO 2.4MM

COAX ADAPT SMA TO 2.4MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE9654-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details