Pasternack Coaxial Connector (RF) Adapters PE9437

Description
COAX ADAPT 2.92MM TO 2.92MM
Request a Quote Datasheet
Description
COAX ADAPT 2.92MM TO 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE9437-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE9437-ND
Coaxial Connector (RF) Adapters 6099-PE9437-ND
COAX ADAPT 2.92MM TO 2.92MM

COAX ADAPT 2.92MM TO 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE9437-ND
Product Name Coaxial Connector (RF) Adapters
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2138231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1051655-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
5 suppliers
Cable Connectors - NCV-FG-A220-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details