Pasternack Coaxial Connector (RF) Adapters PE9322

Description
COAX ADAPT N TO 3.5MM
Request a Quote Datasheet
Description
COAX ADAPT N TO 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE9322-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE9322-ND
Coaxial Connector (RF) Adapters 6099-PE9322-ND
COAX ADAPT N TO 3.5MM

COAX ADAPT N TO 3.5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE9322-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2469404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details