Pasternack Coaxial Connector (RF) Adapters PE9230

Description
COAX ADAPT BNC TO SMB
Request a Quote Datasheet
Description
COAX ADAPT BNC TO SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE9230-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE9230-ND
Coaxial Connector (RF) Adapters 6099-PE9230-ND
COAX ADAPT BNC TO SMB

COAX ADAPT BNC TO SMB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE9230-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
RF Connectors - 1050770-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details