Pasternack Coaxial Connector (RF) Adapters PE91062

Description
COAX ADAPT SMA TO SMP
Request a Quote Datasheet
Description
COAX ADAPT SMA TO SMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE91062-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE91062-ND
Coaxial Connector (RF) Adapters 6099-PE91062-ND
COAX ADAPT SMA TO SMP

COAX ADAPT SMA TO SMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE91062-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1052982-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
4 suppliers
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details