Pasternack Coaxial Connector (RF) Adapters PE910088

Description
COAXIAL ADAPTER, TNC FEMALE / SM
Request a Quote Datasheet
Description
COAXIAL ADAPTER, TNC FEMALE / SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE910088-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE910088-ND
Coaxial Connector (RF) Adapters 6099-PE910088-ND
COAXIAL ADAPTER, TNC FEMALE / SM

COAXIAL ADAPTER, TNC FEMALE / SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE910088-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052066-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details