Pasternack Coaxial Connector (RF) Adapters PE910074

Description
COAXIAL ADAPTER, SMA FEMALE / FE
Request a Quote Datasheet
Description
COAXIAL ADAPTER, SMA FEMALE / FE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE910074-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE910074-ND
Coaxial Connector (RF) Adapters 6099-PE910074-ND
COAXIAL ADAPTER, SMA FEMALE / FE

COAXIAL ADAPTER, SMA FEMALE / FE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE910074-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 40.000 GHz
View Details
Coax Connectors - 1050859-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
5 suppliers
Cable Connectors - NCV-MG-T67P-4 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details