Pasternack Coaxial Connector (RF) Adapters PE910052

Description
COAXIAL ADAPTER, RP-TNC PLUG / N
Request a Quote Datasheet
Description
COAXIAL ADAPTER, RP-TNC PLUG / N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE910052-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE910052-ND
Coaxial Connector (RF) Adapters 6099-PE910052-ND
COAXIAL ADAPTER, RP-TNC PLUG / N

COAXIAL ADAPTER, RP-TNC PLUG / N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE910052-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type TNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2826932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
RF Connectors - 1060883-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
2 suppliers