Pasternack Coaxial Connector (RF) Adapters PE910018

Description
COAX ADAPT 1.0MM TO 1.0MM
Request a Quote Datasheet
Description
COAX ADAPT 1.0MM TO 1.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 6099-PE910018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6099-PE910018-ND
Coaxial Connector (RF) Adapters 6099-PE910018-ND
COAX ADAPT 1.0MM TO 1.0MM

COAX ADAPT 1.0MM TO 1.0MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE910018-ND
Product Name Coaxial Connector (RF) Adapters
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Coaxial Adapters - 5465272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details