Pasternack RF Multiplexers PE8DP1008

Description
Diplexer 75 Ohm Type F Female, 5
Request a Quote Datasheet
Description
Diplexer 75 Ohm Type F Female, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 6099-PE8DP1008-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
6099-PE8DP1008-ND
RF Multiplexers 6099-PE8DP1008-ND
Diplexer 75 Ohm Type F Female, 5

Diplexer 75 Ohm Type F Female, 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 6099-PE8DP1008-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 1842-1747 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 1805 to 1785 MHz
View Details
RF Multiplexers - 3157-ZDSS-5G6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
DPXN-2, Diplexer - DPXN-2 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to ? MHz
View Details