Pasternack Attenuators PE7AP4009-40

Description
40 dB Fixed Attenuator, 2.92mm M
Request a Quote Datasheet
Description
40 dB Fixed Attenuator, 2.92mm M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP4009-40-ND - DigiKey
Thief River Falls, MN, United States
40 dB Fixed Attenuator, 2.92mm M

40 dB Fixed Attenuator, 2.92mm M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7AP4009-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
RF Attenuators - 7123125P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
ATN08-0067CH, Passive GaAs MMIC Attenuator Family - ATN08-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
2 - 31 GHz Voltage Variable Attenuator, Packaged - TGL2767-SM - Qorvo
Specs
Attenuator Type Variable
Frequency 2 to 31 GHz
Insertion Loss 2 dB
View Details
2 suppliers