Pasternack Attenuators PE7AP006-12

Description
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 5W Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 5W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP006-12-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 5W Module

RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 5W Module

Buy Now Datasheet
Attenuators - PE7AP006-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP006-12
Attenuators PE7AP006-12
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 5W Module

RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 5W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP006-12-ND PE7AP006-12
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7123129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
75 Ohms Attenuators - N7A0302 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details