Pasternack Attenuators PE7AP006-05

Description
5 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
5 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP006-05-ND - DigiKey
Thief River Falls, MN, United States
5 dB Fixed Attenuator, N Male to

5 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7AP006-05-ND
Product Name Attenuators
Attenuation 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controlled Attenuators - NVA-5000-30000-33-K - kTB Solutions
Specs
Attenuator Type Variable
Frequency 5 GHz
Insertion Loss 2.5 dB
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
2500 MHz Attenuator - 852-LAT-8+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers