Pasternack Attenuators PE7751-3

Description
PE 3DB 75OHM FIXED ATTENUATOR BN
Request a Quote Datasheet
Description
PE 3DB 75OHM FIXED ATTENUATOR BN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7751-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7751-3-ND
Attenuators 6099-PE7751-3-ND
PE 3DB 75OHM FIXED ATTENUATOR BN

PE 3DB 75OHM FIXED ATTENUATOR BN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7751-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA0602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 1 to 30 dB
View Details
ATN05-0067CH, Passive GaAs MMIC Attenuator Family - ATN05-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 863-1235-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 2 to 30 dB
Package Type "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Attenuators - 3157-UNAT-3A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers