Pasternack Attenuators PE7751-10

Description
PE 10DB 75OHM FIXED ATTENUATOR B
Request a Quote Datasheet
Description
PE 10DB 75OHM FIXED ATTENUATOR B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7751-10-ND - DigiKey
Thief River Falls, MN, United States
PE 10DB 75OHM FIXED ATTENUATOR B

PE 10DB 75OHM FIXED ATTENUATOR B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7751-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-108-400-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.1080 GHz
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
RF/IF and RFID - Attenuators - 1236245-SKY12332-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 1 GHz
Package Type 32-VFQFN Exposed Pad
View Details
4 suppliers
90 dB Programmable Attenuator, 10 MHz - 13 GHz - RUDAT-13G-90 - Mini-Circuits
Specs
Insertion Loss 7 dB
Attenuation 0.0 to 90 dB
Package Type Connectorized
View Details