Pasternack Attenuators PE7714-30

Description
30 DB FIXED ATTENUATOR, 1.85MM M
Request a Quote Datasheet
Description
30 DB FIXED ATTENUATOR, 1.85MM M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7714-30-ND - DigiKey
Thief River Falls, MN, United States
30 DB FIXED ATTENUATOR, 1.85MM M

30 DB FIXED ATTENUATOR, 1.85MM M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7714-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2620 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
6 suppliers
Attenuators - 3157-BW-S9W2+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers