Pasternack Attenuators PE7623-1

Description
1 DB FIXED ATTENUATOR SMA MALE T
Request a Quote Datasheet
Description
1 DB FIXED ATTENUATOR SMA MALE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7623-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7623-1-ND
Attenuators 6099-PE7623-1-ND
1 DB FIXED ATTENUATOR SMA MALE T

1 DB FIXED ATTENUATOR SMA MALE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7623-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
5 suppliers
Attenuators - 3157-YAT-5A+CT-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers