Pasternack Attenuators PE7611-20

Description
20 DB FIXED ATTENUATOR SMA MALE
Request a Quote Datasheet
Description
20 DB FIXED ATTENUATOR SMA MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7611-20-ND - DigiKey
Thief River Falls, MN, United States
20 DB FIXED ATTENUATOR SMA MALE

20 DB FIXED ATTENUATOR SMA MALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7611-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-100-18000-32-0.03 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0300
Frequency 0.1000 GHz
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - 852-AA113-310LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
63 dB Programmable Attenuator, 100 MHz - 18 GHz - RCDAT-18G-63 - Mini-Circuits
Specs
Insertion Loss 4 dB
VSWR 1.3 :1
Attenuation 0.0 to 63 dB
View Details
2 suppliers