Pasternack Attenuators PE7608-8

Description
8 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
8 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7608-8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7608-8-ND
Attenuators 6099-PE7608-8-ND
8 dB RF fixed attenuator 2W, DC

8 dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7608-8-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuator - Digitally Controlled - AA264-87LF - Richardson RFPD
Specs
Number of Bits 4
Frequency 0.5000 to 2 GHz
Insertion Loss 1.8 dB
View Details
5 suppliers
Attenuators - 3157-PAT-20+DKR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 4-SMD, Flat Leads
View Details
3 suppliers