Pasternack Attenuators PE7608-7

Description
7 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
7 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7608-7-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7608-7-ND
Attenuators 6099-PE7608-7-ND
7 dB RF fixed attenuator 2W, DC

7 dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7608-7-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
6 suppliers
Attenuators - 3157-ZX76-31R5A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details