Pasternack Attenuators PE7608-2

Description
2 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
2 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7608-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7608-2-ND
Attenuators 6099-PE7608-2-ND
2 dB RF fixed attenuator 2W, DC

2 dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7608-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8 GHz
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz - SKY12329-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.4000 to 4 GHz
Attenuation 31 dB
View Details
3 suppliers
Attenuators - 3157-QAT-10+TR-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers