Pasternack Attenuators PE7608-1

Description
1 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
1 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7608-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7608-1-ND
Attenuators 6099-PE7608-1-ND
1 dB RF fixed attenuator 2W, DC

1 dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7608-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-0.1-5000-110-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 1.00E-4 GHz
View Details
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
Attenuator - Digitally Controlled - AA109-310LF - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.5000 to 2.5 GHz
Insertion Loss 2.5 dB
View Details
4 suppliers
Attenuators - 3157-LAT-6+CT-ND - DigiKey
Specs
Attenuation 6 dB
Package Type TO-253-4, TO-253AA
View Details