Pasternack Attenuators PE7581-30

Description
30 DB FIXED ATTENUATOR, N MALE T
Request a Quote Datasheet
Description
30 DB FIXED ATTENUATOR, N MALE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7581-30-ND - DigiKey
Thief River Falls, MN, United States
30 DB FIXED ATTENUATOR, N MALE T

30 DB FIXED ATTENUATOR, N MALE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7581-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1820 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - AA210-25LF - 121626-AA210-25LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2 GHz
View Details
5 suppliers
Attenuators - 3157-ZX76-15R5A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 15.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details