Pasternack Attenuators PE7513-10

Description
10 DB FIXED ATTENUATOR, 2.92MM M
Request a Quote Datasheet
Description
10 DB FIXED ATTENUATOR, 2.92MM M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7513-10-ND - DigiKey
Thief River Falls, MN, United States
10 DB FIXED ATTENUATOR, 2.92MM M

10 DB FIXED ATTENUATOR, 2.92MM M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7513-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
5 suppliers
Attenuators - 3157-HAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers