Pasternack Attenuators PE7510-6

Description
6 dB Fixed Attenuator, 2.4mm Mal
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, 2.4mm Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7510-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7510-6-ND
Attenuators 6099-PE7510-6-ND
6 dB Fixed Attenuator, 2.4mm Mal

6 dB Fixed Attenuator, 2.4mm Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7510-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Jitter Attenuators - SI5324B-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.8080 GHz
Package Type QFN36
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Attenuators - 3157-DAT-31A-SP+DKR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 20-VFQFN Exposed Pad
View Details
2 suppliers